Logitech logo

Logitech MK240 Nano Wireless and Mouse Combo keyboard Mouse included Home RF Wireless Turkish Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264270
Info modified on:
11 Sept 2023, 15:13:06
Short summary description Logitech MK240 Nano Wireless and Mouse Combo keyboard Mouse included Home RF Wireless Turkish Black:

Logitech MK240 Nano Wireless Keyboard and Mouse Combo, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech MK240 Nano Wireless and Mouse Combo keyboard Mouse included Home RF Wireless Turkish Black:

Logitech MK240 Nano Wireless Keyboard and Mouse Combo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Home. Product color: Black. Mouse included

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.