Logitech 920-008181, Full-size (100%), Wireless, RF Wireless + Bluetooth, Mechanical, QWERTY, Graphite, White
Logitech 920-008181. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Graphite, White