Logitech logo

Logitech 920-006488 keyboard Mouse included Office RF Wireless English Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99756
Info modified on:
04 Aug 2025, 15:09:38
Short summary description Logitech 920-006488 keyboard Mouse included Office RF Wireless English Black:

Logitech 920-006488, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech 920-006488 keyboard Mouse included Office RF Wireless English Black:

Logitech 920-006488. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Wrist rest. Recommended usage: Office. Product color: Black. Mouse included

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.