Logitech logo

Logitech MX800 keyboard Mouse included Universal RF Wireless QWERTY Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112244
Info modified on:
14 Mar 2024, 19:52:05
Short summary description Logitech MX800 keyboard Mouse included Universal RF Wireless QWERTY Black:

Logitech MX800, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech MX800 keyboard Mouse included Universal RF Wireless QWERTY Black:

Logitech MX800. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black. Mouse included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.