Logitech logo

Logitech 30-pin KB White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17866
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech 30-pin KB White:

Logitech 30-pin KB, Apple iPad 1, 2, 3, White, 15.7" (0.4 m), Wired, 30-pin, 5.5 x 11.3 x 0.839" (139.7 x 288.3 x 21.3 mm)

Long summary description Logitech 30-pin KB White:

Logitech 30-pin KB. Compatibility: Apple iPad 1, 2, 3, Product color: White, Cable length: 15.7" (0.4 m). Connectivity technology: Wired, Device interface: 30-pin. Keyboard dimensions (WxDxH): 5.5 x 11.3 x 0.839" (139.7 x 288.3 x 21.3 mm). Keyboard weight: 12.1 oz (344 g), Keyboard form factor: Mini

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.