Logitech logo

Logitech G710 Plus keyboard Gaming USB QWERTY Italian Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48666
Info modified on:
01 Jun 2022, 15:49:18
Short summary description Logitech G710 Plus keyboard Gaming USB QWERTY Italian Black:

Logitech G710 Plus, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Logitech G710 Plus keyboard Gaming USB QWERTY Italian Black:

Logitech G710 Plus. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 110. Wrist rest. Recommended usage: Gaming. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.