Logitech K740, Full-size (100%), Wired, USB, AZERTY, Black
Logitech K740. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY. Wrist rest. Cable length: 71.7" (1.82 m). Recommended usage: Office. Product color: Black