Logitech logo

Logitech G100s keyboard Mouse included Gaming USB Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39371
Info modified on:
04 Aug 2022, 17:10:59
Short summary description Logitech G100s keyboard Mouse included Gaming USB Black:

Logitech G100s, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description Logitech G100s keyboard Mouse included Gaming USB Black:

Logitech G100s. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Wrist rest. Cable length: 78.7" (2 m). Recommended usage: Gaming. Product color: Black. Mouse included

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.