Logitech K290, Full-size (100%), Wired, USB, AZERTY, Black
Logitech K290. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY. Wrist rest. Cable length: 66.9" (1.7 m). Product color: Black