Logitech K230, Full-size (100%), Wireless, RF Wireless, Black
Logitech K230. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 104, Recommended usage: Office. Product color: Black