Logitech K760, QWERTY, English, iPad, iPhone, White, Wireless, Bluetooth
Logitech K760. Keyboard layout: QWERTY, Keyboard language: English. Compatibility: iPad, iPhone, Product color: White. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless range: 393.7" (10 m). Compatible operating systems: Mac OS X 10.5+ IOS 4.0+. Keyboard form factor: Mini, Power source type: Artificial light, Solar