Logitech logo

Logitech 920-002565 keyboard Mouse included Office USB English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147621
Info modified on:
04 Aug 2025, 15:11:40
Short summary description Logitech 920-002565 keyboard Mouse included Office USB English Black:

Logitech 920-002565, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description Logitech 920-002565 keyboard Mouse included Office USB English Black:

Logitech 920-002565. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product color: Black. Mouse included

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.