Logitech 920-002550, Wired, USB, QWERTY, Black, Mouse included
Logitech 920-002550. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 59.1" (1.5 m). Product color: Black. Mouse included