Logitech Ultra-Flat Keyboard, Full-size (100%), Wired, USB + PS/2, Black
Logitech Ultra-Flat Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Recommended usage: Office. Product color: Black