Logitech K340, Full-size (100%), Wireless, RF Wireless, Black
Logitech K340. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Home. Product color: Black