Logitech UltraX Premium Keyboard Black Edition, DE, Wired, USB, Black
Logitech UltraX Premium Keyboard Black Edition, DE. Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Product color: Black