Logitech Deluxe 660 Cordless Desktop, Swiss, Wired, USB, Black, Mouse included
Logitech Deluxe 660 Cordless Desktop, Swiss. Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Product color: Black. Mouse included