Logitech Deluxe 660 Cordless Desktop CZ, Wireless, RF Wireless, Black, Mouse included
Logitech Deluxe 660 Cordless Desktop CZ. Connectivity technology: Wireless, Device interface: RF Wireless. Cable length: 70.9" (1.8 m). Product color: Black. Mouse included