Logitech M170 Grey-K, Ambidextrous, Optical, RF Wireless, 1000 DPI, Gray
Logitech M170 Grey-K. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product color: Gray