Logitech M320 Daedalus Prime, RF Wireless, 4000 DPI, Silver
Logitech M320 Daedalus Prime. Device interface: RF Wireless, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: Silver