Logitech logo

Logitech G303 Daedalus Apex mouse Gaming Ambidextrous USB Type-A 12000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67534
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Logitech G303 Daedalus Apex mouse Gaming Ambidextrous USB Type-A 12000 DPI:

Logitech G303 Daedalus Apex, Ambidextrous, USB Type-A, 12000 DPI, Black

Long summary description Logitech G303 Daedalus Apex mouse Gaming Ambidextrous USB Type-A 12000 DPI:

Logitech G303 Daedalus Apex. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 12000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.