Logitech G302, Ambidextrous, USB Type-A, 4000 DPI, Black
Logitech G302. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: Black