Logitech logo

Logitech G602 mouse Gaming Right-hand RF Wireless Laser 2500 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20750
Info modified on:
14 Jun 2024, 10:21:05
Short summary description Logitech G602 mouse Gaming Right-hand RF Wireless Laser 2500 DPI:

Logitech G602, Right-hand, Laser, RF Wireless, 2500 DPI, 80 fps, Black

Long summary description Logitech G602 mouse Gaming Right-hand RF Wireless Laser 2500 DPI:

Logitech G602. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 2500 DPI, Frame rate: 80 fps, Response time: 2 ms, Buttons type: Pressed buttons, Buttons quantity: 11, Scroll type: Wheel. Power source: Batteries. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.