Logitech logo

Logitech M560 mouse Office Right-hand RF Wireless Optical 1000 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76767
Info modified on:
14 Mar 2024, 18:36:18
Short summary description Logitech M560 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Logitech M560, Right-hand, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech M560 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Logitech M560. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.