Logitech logo

Logitech M150 mouse Office Ambidextrous USB Type-A Laser 1600 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183222
Info modified on:
14 Jun 2024, 10:21:01
Short summary description Logitech M150 mouse Office Ambidextrous USB Type-A Laser 1600 DPI:

Logitech M150, Ambidextrous, Laser, USB Type-A, 1600 DPI, Pink

Long summary description Logitech M150 mouse Office Ambidextrous USB Type-A Laser 1600 DPI:

Logitech M150. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Pink

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.