Logitech G400S, Right-hand, Optical, USB Type-A, 4000 DPI, Black, Blue
Logitech G400S. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 4000 DPI, Buttons quantity: 8, Scroll type: Wheel. Power source: Cable. Product color: Black, Blue