Logitech logo

Logitech M100R mouse Ambidextrous USB Type-A Optical 1000 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48553
Info modified on:
06 Dec 2022, 15:55:53
Short summary description Logitech M100R mouse Ambidextrous USB Type-A Optical 1000 DPI:

Logitech M100R, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description Logitech M100R mouse Ambidextrous USB Type-A Optical 1000 DPI:

Logitech M100R. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.