Logitech 910-002240, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black, Red
Logitech 910-002240. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Red