location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000185 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206003866
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 17:33:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI White
  • - Ambidextrous USB Type-A + PS/2
  • - Scroll type: Wheel Buttons quantity: 3
Guarantee: 3 years
Long product name Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI :
The short editorial description of Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI

RX250 - 1000dpi, USB+PS/2
More>>>
Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
The official marketing text of Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI as supplied by the manufacturer

The RX250 Optical Mouse, with its classic renowned design, offers consistent optical tracking performance with additional features truly enhancing the user experience. Tracking is smooth and precise, and 1000dpi resolution boosts an already exceptional performance. The Tilt and Zoom scroll wheel with its new comfort grip makes scrolling up, down, and sideways faster and more comfortable, especially in large documents. Its unique, comfortable, and ambidextrous shape make it a durable, comfortable choice for working long hours, whether for left- or right-handed users. Its commercial white-box packaging has been optimised for system builders, integrators and value-added resellers.

Short summary description Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
This short summary of the Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech RX250, Ambidextrous, Optical, USB Type-A + PS/2, 1000 DPI, White

Long summary description Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
This is an auto-generated long summary of Logitech RX250 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech RX250. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Product color: White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product color *
White
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Packaging data
Package width
3.37" (85.7 mm)
Package depth
2" (50.8 mm)
Package height
5.37" (136.5 mm)
Package weight
5.47 oz (155 g)
Brand Image Article code product Stock Price from
Logitech LGT-MRX250B Logitech LGT-MRX250B
(show image)
910-000199 LGT-MRX250B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)