Logitech RX250 Optical Mouse Sea Grey 4pk, Optical, USB Type-A + PS/2, 1000 DPI, Gray
Logitech RX250 Optical Mouse Sea Grey 4pk. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 1000 DPI, Buttons quantity: 3. Product color: Gray