Logitech Quickcam S7500, 1.3 MP, 1280 x 960 pixels, 30 fps, USB, Black, Logitech QuickCam software CD
Logitech Quickcam S7500. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 30 fps. Interface: USB, Product color: Black. Bundled software: Logitech QuickCam software CD. Minimum RAM: 512 MB. Minimum processor: Pentium 4/AMD Athlon, Minimum storage drive space: 200 MB