Little Tikes logo

Little Tikes Handle Haulers Deluxe Frankly Farmer

Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47602
Info modified on:
14 Jun 2024, 09:05:36
Short summary description Little Tikes Handle Haulers Deluxe Frankly Farmer:

Little Tikes Handle Haulers Deluxe Frankly Farmer, 0.75 yr(s), AA, Plastic, Multicolor

Long summary description Little Tikes Handle Haulers Deluxe Frankly Farmer:

Little Tikes Handle Haulers Deluxe Frankly Farmer. Recommended age (min): 0.75 yr(s), Recommended age (max): 3 yr(s). Battery type: AA, Number of batteries supported: 2. Material: Plastic, Product color: Multicolor

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.