Little Tikes Turtle Sandbox, 42.7" (1084.8 mm), 37.6" (956.1 mm), Plastic, Green, Sandbox
Little Tikes Turtle Sandbox. Width: 42.7" (1084.8 mm), Depth: 37.6" (956.1 mm). Housing material: Plastic, Built-in benches, Recommended age (min): 1 yr(s), Housing color: Green, Product type: Sandbox