Little Tikes logo

Little Tikes Junior Activity Gym- Jungle

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46122
Info modified on:
19 Dec 2024, 10:19:06
Short summary description Little Tikes Junior Activity Gym- Jungle:

Little Tikes Junior Activity Gym- Jungle, 1 yr(s), 5 yr(s), Plastic, 29.1 lbs (13.2 kg), Multicolor

Long summary description Little Tikes Junior Activity Gym- Jungle:

Little Tikes Junior Activity Gym- Jungle. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Frame material: Plastic. Width: 30.3" (769.9 mm), Depth: 51.2" (1300 mm), Height: 29.9" (760 mm), Weight: 29.1 lbs (13.2 kg). Product color: Multicolor

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.