Little Tikes logo

Little Tikes Classic Castle

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102173
Info modified on:
14 Jun 2024, 09:05:42
Short summary description Little Tikes Classic Castle:

Little Tikes Classic Castle, 1.5 yr(s), Gray, Orange

Long summary description Little Tikes Classic Castle:

Little Tikes Classic Castle. Recommended age (min): 1.5 yr(s). Width: 61" (1550 mm), Depth: 57.1" (1450 mm), Height: 52.8" (1340 mm). Product color: Gray, Orange

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.