Linksys X1000, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black
Linksys X1000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: Wi-Fi 4 (802.11n). Product color: Black. Cables included: LAN (RJ-45). Antenna design: Internal. Bandwidth (first): 2.4 GHz