Linksys logo

Linksys WRT54GC wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236189
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys WRT54GC wireless router:

Linksys WRT54GC, 13 channels, WEP, FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA, 0 - 40 °C, -20 - 70 °C, 20 - 80%

Long summary description Linksys WRT54GC wireless router:

Linksys WRT54GC. Channels quantity: 13 channels. Security algorithms: WEP. Certification: FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA. Minimum processor: 200 MHz, Minimum RAM: 64 MB. Weight: 4.97 oz (141 g)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.