Linksys logo

Linksys WRT54G3G wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53102
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WRT54G3G wireless router:

Linksys WRT54G3G, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U, WEP, Ethernet, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g

Long summary description Linksys WRT54G3G wireless router:

Linksys WRT54G3G. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U. Security algorithms: WEP. Switching protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. Certification: FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.