Linksys logo

Linksys WRT54G2 wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170310
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WRT54G2 wireless router:

Linksys WRT54G2, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WEP, HTTP, DHCP, FCC, UL, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM, 0 - 40 °C

Long summary description Linksys WRT54G2 wireless router:

Linksys WRT54G2. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WEP. Management protocols: HTTP, Supported network protocols: DHCP. Certification: FCC, UL, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM. Weight: 9.88 oz (280 g)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.