Linksys logo

Linksys WRT160N wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23036
Info modified on:
02 Apr 2019, 12:44:16
Short summary description Linksys WRT160N wireless router Fast Ethernet Black:

Linksys WRT160N, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Linksys WRT160N wireless router Fast Ethernet Black:

Linksys WRT160N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA, WPA2. Product color: Black. Width: 7.95" (202 mm), Depth: 6.3" (160 mm), Height: 1.34" (34 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.