Linksys logo

Linksys WRT1200AC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107398
Info modified on:
27 Sept 2022, 09:28:34
Short summary description Linksys WRT1200AC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

Linksys WRT1200AC, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Blue

Long summary description Linksys WRT1200AC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

Linksys WRT1200AC. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product color: Black, Blue, LED indicators: Network, Power, USB, WLAN. Antenna design: External. Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.