Linksys logo

Linksys Wireless-G PrintServer print server Wireless LAN

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21116
Info modified on:
04 Apr 2019, 10:31:57
Short summary description Linksys Wireless-G PrintServer print server Wireless LAN:

Linksys Wireless-G PrintServer, Wireless LAN, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, USB 2.0, FCC, CE, 3.88 oz (110 g), 0 - 40 °C, 10 - 85%

Long summary description Linksys Wireless-G PrintServer print server Wireless LAN:

Linksys Wireless-G PrintServer. Network connection type: Wireless LAN. Supported network protocols: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, USB 2.0. Certification: FCC, CE. Weight: 3.88 oz (110 g). Dimensions (WxDxH): 5.24 x 2.76 x 0.984" (133 x 70 x 25 mm), Compatible operating systems: Windows 98SE, Me, 2000, XP, Non-operating relative humidity (non-condensing): 5 - 90%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.