Linksys logo

Linksys Wireless-G, Annex A ADSL2+ Gateway + SpeedBooster wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14874
Info modified on:
18 Jan 2024, 17:36:20
Short summary description Linksys Wireless-G, Annex A ADSL2+ Gateway + SpeedBooster wireless router:

Linksys Wireless-G, Annex A ADSL2+ Gateway + SpeedBooster, ADSL

Long summary description Linksys Wireless-G, Annex A ADSL2+ Gateway + SpeedBooster wireless router:

Linksys Wireless-G, Annex A ADSL2+ Gateway + SpeedBooster. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, PPTP, L2TP. DSL specification: Annex A. Supported network protocols: CP/IP, PPTP, L2TP, IPSec, PPPoE, PPPoA. Certification: CE, Wi-Fi. Weight: 9.63 oz (273 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.