Linksys logo

Linksys WAG54G2 Wireless-G ADSL2+-gateway wireless router Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74476
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys WAG54G2 Wireless-G ADSL2+-gateway wireless router Black:

Linksys WAG54G2 Wireless-G ADSL2+-gateway, ADSL, Black

Long summary description Linksys WAG54G2 Wireless-G ADSL2+-gateway wireless router Black:

Linksys WAG54G2 Wireless-G ADSL2+-gateway. Product color: Black. Certification: FCC, IC, CE, A-Tick, IDA, Wi-Fi (802.11b/g), WPA, WPA2, Telepermit, Anatel. Antenna gain level (max): 2 dBi. Weight: 12 oz (340 g). Compatible operating systems: Windows (Vista, XP, 2000 SP4), Mac OS X (v10.4.9+), Dimensions (WxDxH): 7.95 x 1.34 x 6.3" (202 x 34 x 160 mm), Power requirements: DC 12 V/1 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.