Linksys logo

Linksys WAG200G wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47686
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WAG200G wireless router:

Linksys WAG200G, ADSL

Long summary description Linksys WAG200G wireless router:

Linksys WAG200G. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. LED indicators: DSL. Weight: 12.3 oz (350 g). Dimensions (WxDxH): 5.51 x 1.25 x 5.51" (140 x 31.8 x 140 mm), Maximum data transfer rate: 0.053 Gbit/s, Non-operating relative humidity (non-condensing): 5 - 95%

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.