Linksys logo

Linksys Switch ProConnect 8-Port KVM KVM switch

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20780
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Linksys Switch ProConnect 8-Port KVM KVM switch:

Linksys Switch ProConnect 8-Port KVM, 5 - 45 °C, 10 - 90%, 7.5 lbs (3.4 kg), 14.5 x 9.76 x 1.73" (368 x 248 x 44 mm), PC’s: • One VGA, SVGA or Multisync video card • One 6-pin mini-DIN (PS/2 style) or DB-9...

Long summary description Linksys Switch ProConnect 8-Port KVM KVM switch:

Linksys Switch ProConnect 8-Port KVM. Weight: 7.5 lbs (3.4 kg). Dimensions (WxDxH): 14.5 x 9.76 x 1.73" (368 x 248 x 44 mm), I/O ports: PC’s: • One VGA, SVGA or Multisync video card • One 6-pin mini-DIN (PS/2 style) or DB-9...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.