Linksys logo

Linksys RE7000 Network repeater 10, 100, 1000 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151393
Info modified on:
04 Aug 2022, 16:15:52
Short summary description Linksys RE7000 Network repeater 10, 100, 1000 Mbit/s:

Linksys RE7000, Network repeater, 35433.1" (900 m), 10,100,1000 Mbit/s, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description Linksys RE7000 Network repeater 10, 100, 1000 Mbit/s:

Linksys RE7000. Type: Network repeater, Maximum transfer distance: 35433.1" (900 m), Ethernet LAN data rates: 10,100,1000 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Width: 4.96" (126 mm), Depth: 3.19" (81 mm), Height: 1.81" (46 mm)

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.