Linksys NMH300, Black, Silver
Linksys NMH300. Compliance industry standards: 802.3, 802.3u, 802.3ab, Cabling technology: UTP 5. Product color: Black, Silver, LED indicators: Power. Weight: 3.09 lbs (1.4 kg). Dimensions (WxDxH): 7.8 x 4.37 x 6.61" (198 x 111 x 168 mm), Certification: DLNA 1.5, Non-operating relative humidity (non-condensing): 5 - 95%