Linksys logo

Linksys LGS116 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286469
Info modified on:
15 Sept 2023, 11:37:55
Short summary description Linksys LGS116 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

Linksys LGS116, Unmanaged, L2, Gigabit Ethernet (10/100/1000)

Long summary description Linksys LGS116 Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

Linksys LGS116. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.