Linksys logo

Linksys EA6400 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37324
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys EA6400 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA6400, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description Linksys EA6400 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA6400. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Firewall security: IPv6. Supported network protocols: IPV4, ARP, TCP, UDP, ICMP. Product color: Black, LED indicators: LAN, Link, Status

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.